Alpha Distributor Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics TLAX1M0000A

Description
RESISTOR, THIN FILM, 1M, 0.05%, RADIAL; Resistance:1Mohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 1M, 0.05%, RADIAL; Resistance:1Mohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics - 96Y6026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics
96Y6026
Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics 96Y6026
RESISTOR, THIN FILM, 1M, 0.05%, RADIAL; Resistance:1Mohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 1M, 0.05%, RADIAL; Resistance:1Mohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6026
Product Name Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 1.00E6 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details