Alpha Distributor Resistor, Thin Film, 100K, 0.05%, Radial; Resistance Alpha Electronics TLAX100K00A

Description
RESISTOR, THIN FILM, 100K, 0.05%, RADIAL; Resistance:100kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 100K, 0.05%, RADIAL; Resistance:100kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 100K, 0.05%, Radial; Resistance Alpha Electronics - 96Y6027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100K, 0.05%, Radial; Resistance Alpha Electronics
96Y6027
Resistor, Thin Film, 100K, 0.05%, Radial; Resistance Alpha Electronics 96Y6027
RESISTOR, THIN FILM, 100K, 0.05%, RADIAL; Resistance:100kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 100K, 0.05%, RADIAL; Resistance:100kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6027
Product Name Resistor, Thin Film, 100K, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 100000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details