Alpha Distributor Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics RBHCR1000DL

Description
RES, CURRENT SENSE, 0R1, SMD; Resistance:0.1ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R1, SMD; Resistance:0.1ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics - 96Y6003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics
96Y6003
Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics 96Y6003
RES, CURRENT SENSE, 0R1, SMD; Resistance:0.1ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R1, SMD; Resistance:0.1ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6003
Product Name Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details