Alpha Distributor Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics RBHCR0500DL

Description
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics - 96Y6002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics
96Y6002
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics 96Y6002
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6002
Product Name Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details