Alpha Distributor Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics RBHCR0200DL

Description
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics - 96Y6001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics
96Y6001
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics 96Y6001
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6001
Product Name Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details