Alpha Distributor Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics RBHCR0100DL

Description
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics - 96Y6000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics
96Y6000
Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics 96Y6000
RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R01, SMD; Resistance:0.01ohm; Product Range:RBH Series; Resistor Case / Package:SMD; Power Rating:1.5W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6000
Product Name Res, Current Sense, 0R01, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details