Alpha Distributor Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics RBFJR0500FL

Description
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics - 96Y5999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics
96Y5999
Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics 96Y5999
RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes

RES, CURRENT SENSE, 0R05, SMD; Resistance:0.05ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5999
Product Name Res, Current Sense, 0R05, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details