Alpha Distributor Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics RBFJR0200FL

Description
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics - 96Y5998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics
96Y5998
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics 96Y5998
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes

RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5998
Product Name Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details