Alpha Distributor Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics RBFCR2000DL

Description
RES, CURRENT SENSE, 0R2, SMD; Resistance:0.2ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C; Qualification:-RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R2, SMD; Resistance:0.2ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics - 96Y5994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics
96Y5994
Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics 96Y5994
RES, CURRENT SENSE, 0R2, SMD; Resistance:0.2ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C; Qualification:-RoHS Compliant: Yes

RES, CURRENT SENSE, 0R2, SMD; Resistance:0.2ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5994
Product Name Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers