Alpha Distributor Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics RBFCR1000DL

Description
RES, CURRENT SENSE, 0R1, SMD; Resistance:0.1ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C; Qualification:-RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R1, SMD; Resistance:0.1ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics - 96Y5993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics
96Y5993
Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics 96Y5993
RES, CURRENT SENSE, 0R1, SMD; Resistance:0.1ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C; Qualification:-RoHS Compliant: Yes

RES, CURRENT SENSE, 0R1, SMD; Resistance:0.1ohm; Product Range:RBF Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5993
Product Name Res, Current Sense, 0R1, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL - RL73K3AR82JTE - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details