Alpha Distributor Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics RBDJR0200FL

Description
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics - 96Y5991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics
96Y5991
Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics 96Y5991
RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R02, SMD; Resistance:0.02ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5991
Product Name Res, Current Sense, 0R02, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN2TTEDR200DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers