Alpha Distributor Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics RBDCR2000DL

Description
RES, CURRENT SENSE, 0R2, SMD; Resistance:0.2ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes
Description
RES, CURRENT SENSE, 0R2, SMD; Resistance:0.2ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics - 96Y5987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics
96Y5987
Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics 96Y5987
RES, CURRENT SENSE, 0R2, SMD; Resistance:0.2ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

RES, CURRENT SENSE, 0R2, SMD; Resistance:0.2ohm; Product Range:RBD Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5987
Product Name Res, Current Sense, 0R2, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details