Alpha Distributor Res, Metal Foil, 0R1, 0.1%, Screw; Resistance Alpha Electronics PSBXR1000B

Description
RES, METAL FOIL, 0R1, 0.1%, SCREW; Resistance:0.1ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Product Length:100mm RoHS Compliant: Yes
Description
RES, METAL FOIL, 0R1, 0.1%, SCREW; Resistance:0.1ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Product Length:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R1, 0.1%, Screw; Resistance Alpha Electronics - 96Y7911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R1, 0.1%, Screw; Resistance Alpha Electronics
96Y7911
Res, Metal Foil, 0R1, 0.1%, Screw; Resistance Alpha Electronics 96Y7911
RES, METAL FOIL, 0R1, 0.1%, SCREW; Resistance:0.1ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Product Length:100mm RoHS Compliant: Yes

RES, METAL FOIL, 0R1, 0.1%, SCREW; Resistance:0.1ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Product Length:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7911
Product Name Res, Metal Foil, 0R1, 0.1%, Screw; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Screw Terminals
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details