Alpha Distributor Res, Metal Foil, 0R01, 0.1%, Screw; Resistance Alpha Electronics PSBXR0100B

Description
RES, METAL FOIL, 0R01, 0.1%, SCREW; Resistance:0.01ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Product Width:60mm RoHS Compliant: Yes
Description
RES, METAL FOIL, 0R01, 0.1%, SCREW; Resistance:0.01ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Product Width:60mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R01, 0.1%, Screw; Resistance Alpha Electronics - 96Y7909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R01, 0.1%, Screw; Resistance Alpha Electronics
96Y7909
Res, Metal Foil, 0R01, 0.1%, Screw; Resistance Alpha Electronics 96Y7909
RES, METAL FOIL, 0R01, 0.1%, SCREW; Resistance:0.01ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Product Width:60mm RoHS Compliant: Yes

RES, METAL FOIL, 0R01, 0.1%, SCREW; Resistance:0.01ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Product Width:60mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7909
Product Name Res, Metal Foil, 0R01, 0.1%, Screw; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Screw Terminals
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details