Alpha Distributor Res, Metal Foil, 0R005, 0.1%, Screw; Resistance Alpha Electronics PSBXR0050B

Description
RES, METAL FOIL, 0R005, 0.1%, SCREW; Resistance:0.005ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, METAL FOIL, 0R005, 0.1%, SCREW; Resistance:0.005ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R005, 0.1%, Screw; Resistance Alpha Electronics - 96Y7908 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R005, 0.1%, Screw; Resistance Alpha Electronics
96Y7908
Res, Metal Foil, 0R005, 0.1%, Screw; Resistance Alpha Electronics 96Y7908
RES, METAL FOIL, 0R005, 0.1%, SCREW; Resistance:0.005ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Qualification:- RoHS Compliant: Yes

RES, METAL FOIL, 0R005, 0.1%, SCREW; Resistance:0.005ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7908
Product Name Res, Metal Foil, 0R005, 0.1%, Screw; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Screw Terminals
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details