Alpha Distributor Res, Metal Foil, 1R, 0.1%, Screw; Resistance Alpha Electronics PSBX1R000B

Description
RES, METAL FOIL, 1R, 0.1%, SCREW; Resistance:1ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, METAL FOIL, 1R, 0.1%, SCREW; Resistance:1ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 1R, 0.1%, Screw; Resistance Alpha Electronics - 96Y7914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 1R, 0.1%, Screw; Resistance Alpha Electronics
96Y7914
Res, Metal Foil, 1R, 0.1%, Screw; Resistance Alpha Electronics 96Y7914
RES, METAL FOIL, 1R, 0.1%, SCREW; Resistance:1ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Resistor Type:Precision RoHS Compliant: Yes

RES, METAL FOIL, 1R, 0.1%, SCREW; Resistance:1ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7914
Product Name Res, Metal Foil, 1R, 0.1%, Screw; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Screw Terminals
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers