Alpha Distributor Res, Metal Foil, 0R001, 0.1%, , Screw; Resistance Alpha Electronics PSBWR0010B

Description
RES, METAL FOIL, 0R001, 0.1%, , SCREW; Resistance:0.001ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Description
RES, METAL FOIL, 0R001, 0.1%, , SCREW; Resistance:0.001ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R001, 0.1%, , Screw; Resistance Alpha Electronics - 96Y7907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R001, 0.1%, , Screw; Resistance Alpha Electronics
96Y7907
Res, Metal Foil, 0R001, 0.1%, , Screw; Resistance Alpha Electronics 96Y7907
RES, METAL FOIL, 0R001, 0.1%, , SCREW; Resistance:0.001ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 0R001, 0.1%, , SCREW; Resistance:0.001ohm; Product Range:PSB Series; Power Rating:40W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7907
Product Name Res, Metal Foil, 0R001, 0.1%, , Screw; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Screw Terminals
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details