Alpha Distributor Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics PDY100R00A

Description
RES, METAL FOIL, 100R, 0.05%, RADIAL; Resistance:100ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet
Description
RES, METAL FOIL, 100R, 0.05%, RADIAL; Resistance:100ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics - 96Y7906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics
96Y7906
Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics 96Y7906
RES, METAL FOIL, 100R, 0.05%, RADIAL; Resistance:100ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 100R, 0.05%, RADIAL; Resistance:100ohm; Product Range:PD Series; Power Rating:8W; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7906
Product Name Res, Metal Foil, 100R, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details