Alpha Distributor Res, Metal Foil, 20R, 0.1%, 750V, Axial; Resistance Alpha Electronics PCY20R000B

Description
RES, METAL FOIL, 20R, 0.1%, 750V, AXIAL; Resistance:20ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes
Description
RES, METAL FOIL, 20R, 0.1%, 750V, AXIAL; Resistance:20ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 20R, 0.1%, 750V, Axial; Resistance Alpha Electronics - 96Y7900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 20R, 0.1%, 750V, Axial; Resistance Alpha Electronics
96Y7900
Res, Metal Foil, 20R, 0.1%, 750V, Axial; Resistance Alpha Electronics 96Y7900
RES, METAL FOIL, 20R, 0.1%, 750V, AXIAL; Resistance:20ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 20R, 0.1%, 750V, AXIAL; Resistance:20ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7900
Product Name Res, Metal Foil, 20R, 0.1%, 750V, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 20 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 2.5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details