Alpha Distributor Res, Metal Foil, 1R, 0.1%, 750V, Axial; Resistance Alpha Electronics PCY1R0000B

Description
RES, METAL FOIL, 1R, 0.1%, 750V, AXIAL; Resistance:1ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes
Description
RES, METAL FOIL, 1R, 0.1%, 750V, AXIAL; Resistance:1ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 1R, 0.1%, 750V, Axial; Resistance Alpha Electronics - 96Y7896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 1R, 0.1%, 750V, Axial; Resistance Alpha Electronics
96Y7896
Res, Metal Foil, 1R, 0.1%, 750V, Axial; Resistance Alpha Electronics 96Y7896
RES, METAL FOIL, 1R, 0.1%, 750V, AXIAL; Resistance:1ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 1R, 0.1%, 750V, AXIAL; Resistance:1ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7896
Product Name Res, Metal Foil, 1R, 0.1%, 750V, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 1 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 2.5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details