Alpha Distributor Res, Metal Foil, 10R, 0.1%, 750V, Axial; Resistance Alpha Electronics PCY10R000B

Description
RES, METAL FOIL, 10R, 0.1%, 750V, AXIAL; Resistance:10ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes
Description
RES, METAL FOIL, 10R, 0.1%, 750V, AXIAL; Resistance:10ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 10R, 0.1%, 750V, Axial; Resistance Alpha Electronics - 96Y7897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 10R, 0.1%, 750V, Axial; Resistance Alpha Electronics
96Y7897
Res, Metal Foil, 10R, 0.1%, 750V, Axial; Resistance Alpha Electronics 96Y7897
RES, METAL FOIL, 10R, 0.1%, 750V, AXIAL; Resistance:10ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 10R, 0.1%, 750V, AXIAL; Resistance:10ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.1%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 2.5ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7897
Product Name Res, Metal Foil, 10R, 0.1%, 750V, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 10 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 2.5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details