Alpha Distributor Res, Metal Foil, 0R05, 0.5%, 750V, Axial; Resistance Alpha Electronics PCXR0500D

Description
RES, METAL FOIL, 0R05, 0.5%, 750V, AXIAL; Resistance:0.05ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, METAL FOIL, 0R05, 0.5%, 750V, AXIAL; Resistance:0.05ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R05, 0.5%, 750V, Axial; Resistance Alpha Electronics - 96Y7892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R05, 0.5%, 750V, Axial; Resistance Alpha Electronics
96Y7892
Res, Metal Foil, 0R05, 0.5%, 750V, Axial; Resistance Alpha Electronics 96Y7892
RES, METAL FOIL, 0R05, 0.5%, 750V, AXIAL; Resistance:0.05ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 0R05, 0.5%, 750V, AXIAL; Resistance:0.05ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 5ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7892
Product Name Res, Metal Foil, 0R05, 0.5%, 750V, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details