Alpha Distributor Res, Metal Foil, 0R02, 0.5%, 750V, Axial; Resistance Alpha Electronics PCWR0200D

Description
RES, METAL FOIL, 0R02, 0.5%, 750V, AXIAL; Resistance:0.02ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, METAL FOIL, 0R02, 0.5%, 750V, AXIAL; Resistance:0.02ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R02, 0.5%, 750V, Axial; Resistance Alpha Electronics - 96Y7891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R02, 0.5%, 750V, Axial; Resistance Alpha Electronics
96Y7891
Res, Metal Foil, 0R02, 0.5%, 750V, Axial; Resistance Alpha Electronics 96Y7891
RES, METAL FOIL, 0R02, 0.5%, 750V, AXIAL; Resistance:0.02ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 0R02, 0.5%, 750V, AXIAL; Resistance:0.02ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7891
Product Name Res, Metal Foil, 0R02, 0.5%, 750V, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details