Alpha Distributor Res, Metal Foil, 0R01, 0.5%, 750V, Axial; Resistance Alpha Electronics PCWR0100D

Description
RES, METAL FOIL, 0R01, 0.5%, 750V, AXIAL; Resistance:0.01ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, METAL FOIL, 0R01, 0.5%, 750V, AXIAL; Resistance:0.01ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R01, 0.5%, 750V, Axial; Resistance Alpha Electronics - 96Y7890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R01, 0.5%, 750V, Axial; Resistance Alpha Electronics
96Y7890
Res, Metal Foil, 0R01, 0.5%, 750V, Axial; Resistance Alpha Electronics 96Y7890
RES, METAL FOIL, 0R01, 0.5%, 750V, AXIAL; Resistance:0.01ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 0R01, 0.5%, 750V, AXIAL; Resistance:0.01ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7890
Product Name Res, Metal Foil, 0R01, 0.5%, 750V, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 0.0100 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details