Alpha Distributor Res, Metal Foil, 0R005, 0.5%, Axial; Resistance Alpha Electronics PCWR0050D

Description
RES, METAL FOIL, 0R005, 0.5%, AXIAL; Resistance:0.005ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, METAL FOIL, 0R005, 0.5%, AXIAL; Resistance:0.005ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 0R005, 0.5%, Axial; Resistance Alpha Electronics - 96Y7889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 0R005, 0.5%, Axial; Resistance Alpha Electronics
96Y7889
Res, Metal Foil, 0R005, 0.5%, Axial; Resistance Alpha Electronics 96Y7889
RES, METAL FOIL, 0R005, 0.5%, AXIAL; Resistance:0.005ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

RES, METAL FOIL, 0R005, 0.5%, AXIAL; Resistance:0.005ohm; Product Range:PC Series; Power Rating:10W; Resistance Tolerance:± 0.5%; Voltage Rating:750V; Resistor Technology:Metal Foil; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7889
Product Name Res, Metal Foil, 0R005, 0.5%, Axial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Resistance Range 0.0050 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers