Alpha Distributor Res N/w, Precision, 2 Res, 2K /2K, Smd; Resistance R1 Alpha Electronics MU2K000/2K000BA

Description
RES N/W, PRECISION, 2 RES, 2K /2K, SMD; Resistance R1:2kohm; Product Range:MU Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 2 RES, 2K /2K, SMD; Resistance R1:2kohm; Product Range:MU Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 2 Res, 2K /2K, Smd; Resistance R1 Alpha Electronics - 96Y5969 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 2 Res, 2K /2K, Smd; Resistance R1 Alpha Electronics
96Y5969
Res N/w, Precision, 2 Res, 2K /2K, Smd; Resistance R1 Alpha Electronics 96Y5969
RES N/W, PRECISION, 2 RES, 2K /2K, SMD; Resistance R1:2kohm; Product Range:MU Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes

RES N/W, PRECISION, 2 RES, 2K /2K, SMD; Resistance R1:2kohm; Product Range:MU Series; Resistance R2:2kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5969
Product Name Res N/w, Precision, 2 Res, 2K /2K, Smd; Resistance R1 Alpha Electronics
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details