RES N/W, PRECISION, 2 RES, 1K /20K, SMD; Resistance R1:1kohm; Product Range:MU Series; Resistance R2:20kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96Y5961 |
| Product Name | Res N/w, Precision, 2 Res, 1K /20K, Smd; Resistance R1 Alpha Electronics |
| Configuration | Single Resistor; Resistor, Capacitor Network |