Alpha Distributor Res N/w, Precision, 2 Res, 10K /10K, Smd; Resistance R1 Alpha Electronics MU10K00/10K00BA

Description
RES N/W, PRECISION, 2 RES, 10K /10K, SMD; Resistance R1:10kohm; Product Range:MU Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 2 RES, 10K /10K, SMD; Resistance R1:10kohm; Product Range:MU Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 2 Res, 10K /10K, Smd; Resistance R1 Alpha Electronics - 96Y5962 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 2 Res, 10K /10K, Smd; Resistance R1 Alpha Electronics
96Y5962
Res N/w, Precision, 2 Res, 10K /10K, Smd; Resistance R1 Alpha Electronics 96Y5962
RES N/W, PRECISION, 2 RES, 10K /10K, SMD; Resistance R1:10kohm; Product Range:MU Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes

RES N/W, PRECISION, 2 RES, 10K /10K, SMD; Resistance R1:10kohm; Product Range:MU Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SMD; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y5962
Product Name Res N/w, Precision, 2 Res, 10K /10K, Smd; Resistance R1 Alpha Electronics
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details