Alpha Distributor Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics MQP5K0000A

Description
RESISTOR, METAL FOIL, 5K, SMD; Resistance:5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 5K, SMD; Resistance:5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics - 96Y7879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics
96Y7879
Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics 96Y7879
RESISTOR, METAL FOIL, 5K, SMD; Resistance:5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 5K, SMD; Resistance:5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7879
Product Name Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details