Alpha Distributor Resistor, Metal Foil, 500R, Smd; Resistance Alpha Electronics MQP500R00A

Description
RESISTOR, METAL FOIL, 500R, SMD; Resistance:500ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 500R, SMD; Resistance:500ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 500R, Smd; Resistance Alpha Electronics - 96Y7881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 500R, Smd; Resistance Alpha Electronics
96Y7881
Resistor, Metal Foil, 500R, Smd; Resistance Alpha Electronics 96Y7881
RESISTOR, METAL FOIL, 500R, SMD; Resistance:500ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100VRoHS Compliant: Yes

RESISTOR, METAL FOIL, 500R, SMD; Resistance:500ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7881
Product Name Resistor, Metal Foil, 500R, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details