Alpha Distributor Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics MQP30R000B

Description
RESISTOR, METAL FOIL, 30R, SMD; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 30R, SMD; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics - 96Y7876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics
96Y7876
Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics 96Y7876
RESISTOR, METAL FOIL, 30R, SMD; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 30R, SMD; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7876
Product Name Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details