Alpha Distributor Resistor, Metal Foil, 30K, Smd; Resistance Alpha Electronics MQP30K000A

Description
RESISTOR, METAL FOIL, 30K, SMD; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 30K, SMD; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 30K, Smd; Resistance Alpha Electronics - 96Y7875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 30K, Smd; Resistance Alpha Electronics
96Y7875
Resistor, Metal Foil, 30K, Smd; Resistance Alpha Electronics 96Y7875
RESISTOR, METAL FOIL, 30K, SMD; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 30K, SMD; Resistance:30kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7875
Product Name Resistor, Metal Foil, 30K, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details