Alpha Distributor Resistor, Metal Foil, 2K5, Smd; Resistance Alpha Electronics MQP2K5000A

Description
RESISTOR, METAL FOIL, 2K5, SMD; Resistance:2.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 2K5, SMD; Resistance:2.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 2K5, Smd; Resistance Alpha Electronics - 96Y7871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 2K5, Smd; Resistance Alpha Electronics
96Y7871
Resistor, Metal Foil, 2K5, Smd; Resistance Alpha Electronics 96Y7871
RESISTOR, METAL FOIL, 2K5, SMD; Resistance:2.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100VRoHS Compliant: Yes

RESISTOR, METAL FOIL, 2K5, SMD; Resistance:2.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7871
Product Name Resistor, Metal Foil, 2K5, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details