Alpha Distributor Resistor, Metal Foil, 25K, Smd; Resistance Alpha Electronics MQP25K000A

Description
RESISTOR, METAL FOIL, 25K, SMD; Resistance:25kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 25K, SMD; Resistance:25kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 25K, Smd; Resistance Alpha Electronics - 96Y7873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 25K, Smd; Resistance Alpha Electronics
96Y7873
Resistor, Metal Foil, 25K, Smd; Resistance Alpha Electronics 96Y7873
RESISTOR, METAL FOIL, 25K, SMD; Resistance:25kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 25K, SMD; Resistance:25kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQP Series; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7873
Product Name Resistor, Metal Foil, 25K, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 25000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details