RESISTOR, METAL FOIL, 60K, SMD; Resistance:60kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MQ Series; Voltage Rating:100V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96Y7887 |
| Product Name | Resistor, Metal Foil, 60K, Smd; Resistance Alpha Electronics |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | SMD |
| Resistance Range | 60000 ohms |