Alpha Distributor Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics MPP5K0000A

Description
RESISTOR, METAL FOIL, 5K, SMD; Resistance:5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 5K, SMD; Resistance:5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics - 96Y7859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics
96Y7859
Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics 96Y7859
RESISTOR, METAL FOIL, 5K, SMD; Resistance:5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 5K, SMD; Resistance:5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7859
Product Name Resistor, Metal Foil, 5K, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details