Alpha Distributor Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics MPP30R000B

Description
RESISTOR, METAL FOIL, 30R, SMD; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 30R, SMD; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics - 96Y7858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics
96Y7858
Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics 96Y7858
RESISTOR, METAL FOIL, 30R, SMD; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 30R, SMD; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7858
Product Name Resistor, Metal Foil, 30R, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details