RESISTOR, METAL FOIL, 1K, SMD; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MPP Series; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96Y7851 |
| Product Name | Resistor, Metal Foil, 1K, Smd; Resistance Alpha Electronics |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | SMD |
| Resistance Range | 1000 ohms |