Alpha Distributor Resistor, Metal Foil, 1K, Smd; Resistance Alpha Electronics MP1K000

Description
RESISTOR, METAL FOIL, 1K, SMD; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 1K, SMD; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 1K, Smd; Resistance Alpha Electronics - 96Y7862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 1K, Smd; Resistance Alpha Electronics
96Y7862
Resistor, Metal Foil, 1K, Smd; Resistance Alpha Electronics 96Y7862
RESISTOR, METAL FOIL, 1K, SMD; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 1K, SMD; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7862
Product Name Resistor, Metal Foil, 1K, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details