Alpha Distributor Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics MP10K00

Description
RESISTOR, METAL FOIL, 10K, SMD; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 10K, SMD; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics - 96Y7863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics
96Y7863
Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics 96Y7863
RESISTOR, METAL FOIL, 10K, SMD; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 10K, SMD; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7863
Product Name Resistor, Metal Foil, 10K, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers