Alpha Distributor Resistor, Metal Foil, 100R, Smd; Resistance Alpha Electronics MP100R0

Description
RESISTOR, METAL FOIL, 100R, SMD; Resistance:100ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 100R, SMD; Resistance:100ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 100R, Smd; Resistance Alpha Electronics - 96Y7864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 100R, Smd; Resistance Alpha Electronics
96Y7864
Resistor, Metal Foil, 100R, Smd; Resistance Alpha Electronics 96Y7864
RESISTOR, METAL FOIL, 100R, SMD; Resistance:100ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 100R, SMD; Resistance:100ohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:MP Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7864
Product Name Resistor, Metal Foil, 100R, Smd; Resistance Alpha Electronics
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging SMD
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details