Alpha Distributor Res, Metal Foil, 350R, 0.01%, Radial; Resistance Alpha Electronics MCY350R00T

Description
RES, METAL FOIL, 350R, 0.01%, RADIAL; Resistance:350ohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet
Description
RES, METAL FOIL, 350R, 0.01%, RADIAL; Resistance:350ohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 350R, 0.01%, Radial; Resistance Alpha Electronics - 96Y7849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 350R, 0.01%, Radial; Resistance Alpha Electronics
96Y7849
Res, Metal Foil, 350R, 0.01%, Radial; Resistance Alpha Electronics 96Y7849
RES, METAL FOIL, 350R, 0.01%, RADIAL; Resistance:350ohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 350R, 0.01%, RADIAL; Resistance:350ohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7849
Product Name Res, Metal Foil, 350R, 0.01%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 350 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details