Alpha Distributor Resistor, Metal Foil, 20K, 0.01%, Radial; Resistance Alpha Electronics MCY20K000T

Description
RESISTOR, METAL FOIL, 20K, 0.01%, RADIAL; Resistance:20kohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 20K, 0.01%, RADIAL; Resistance:20kohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 20K, 0.01%, Radial; Resistance Alpha Electronics - 96Y7847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 20K, 0.01%, Radial; Resistance Alpha Electronics
96Y7847
Resistor, Metal Foil, 20K, 0.01%, Radial; Resistance Alpha Electronics 96Y7847
RESISTOR, METAL FOIL, 20K, 0.01%, RADIAL; Resistance:20kohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 20K, 0.01%, RADIAL; Resistance:20kohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7847
Product Name Resistor, Metal Foil, 20K, 0.01%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 20000 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details