Alpha Distributor Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics MCY100K00T

Description
RES, METAL FOIL, 100K, 0.01%, RADIAL; Resistance:100kohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RES, METAL FOIL, 100K, 0.01%, RADIAL; Resistance:100kohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics - 96Y7844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics
96Y7844
Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics 96Y7844
RES, METAL FOIL, 100K, 0.01%, RADIAL; Resistance:100kohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 100K, 0.01%, RADIAL; Resistance:100kohm; Product Range:MC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7844
Product Name Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 100000 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details