Alpha Distributor Res, Metal Foil, 200R, 0.01%, Radial; Resistance Alpha Electronics HCZ200R00T

Description
RES, METAL FOIL, 200R, 0.01%, RADIAL; Resistance:200ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RES, METAL FOIL, 200R, 0.01%, RADIAL; Resistance:200ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 200R, 0.01%, Radial; Resistance Alpha Electronics - 96Y7836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 200R, 0.01%, Radial; Resistance Alpha Electronics
96Y7836
Res, Metal Foil, 200R, 0.01%, Radial; Resistance Alpha Electronics 96Y7836
RES, METAL FOIL, 200R, 0.01%, RADIAL; Resistance:200ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 200R, 0.01%, RADIAL; Resistance:200ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7836
Product Name Res, Metal Foil, 200R, 0.01%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 200 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details