Alpha Distributor Res, Metal Foil, 100R, 0.01%, Radial; Resistance Alpha Electronics HCZ100R00T

Description
RES, METAL FOIL, 100R, 0.01%, RADIAL; Resistance:100ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RES, METAL FOIL, 100R, 0.01%, RADIAL; Resistance:100ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 100R, 0.01%, Radial; Resistance Alpha Electronics - 96Y7832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 100R, 0.01%, Radial; Resistance Alpha Electronics
96Y7832
Res, Metal Foil, 100R, 0.01%, Radial; Resistance Alpha Electronics 96Y7832
RES, METAL FOIL, 100R, 0.01%, RADIAL; Resistance:100ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 100R, 0.01%, RADIAL; Resistance:100ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7832
Product Name Res, Metal Foil, 100R, 0.01%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 100 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details