Alpha Distributor Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics HCZ100K00T

Description
RES, METAL FOIL, 100K, 0.01%, RADIAL; Resistance:100kohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RES, METAL FOIL, 100K, 0.01%, RADIAL; Resistance:100kohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics - 96Y7831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics
96Y7831
Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics 96Y7831
RES, METAL FOIL, 100K, 0.01%, RADIAL; Resistance:100kohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 100K, 0.01%, RADIAL; Resistance:100kohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7831
Product Name Res, Metal Foil, 100K, 0.01%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 100000 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details