Alpha Distributor Resistor, Metal Foil, 5R, 0.1%, Radial; Resistance Alpha Electronics HCX5R0000B

Description
RESISTOR, METAL FOIL, 5R, 0.1%, RADIAL; Resistance:5ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FOIL, 5R, 0.1%, RADIAL; Resistance:5ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 5R, 0.1%, Radial; Resistance Alpha Electronics - 96Y7828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 5R, 0.1%, Radial; Resistance Alpha Electronics
96Y7828
Resistor, Metal Foil, 5R, 0.1%, Radial; Resistance Alpha Electronics 96Y7828
RESISTOR, METAL FOIL, 5R, 0.1%, RADIAL; Resistance:5ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 5R, 0.1%, RADIAL; Resistance:5ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7828
Product Name Resistor, Metal Foil, 5R, 0.1%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 5 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers