Alpha Distributor Resistor, Metal Foil, 1R, 0.5%, Radial; Resistance Alpha Electronics HCW1R0000D

Description
RESISTOR, METAL FOIL, 1R, 0.5%, RADIAL; Resistance:1ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 1R, 0.5%, RADIAL; Resistance:1ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 1R, 0.5%, Radial; Resistance Alpha Electronics - 96Y7823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 1R, 0.5%, Radial; Resistance Alpha Electronics
96Y7823
Resistor, Metal Foil, 1R, 0.5%, Radial; Resistance Alpha Electronics 96Y7823
RESISTOR, METAL FOIL, 1R, 0.5%, RADIAL; Resistance:1ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 1R, 0.5%, RADIAL; Resistance:1ohm; Product Range:HC Series; Power Rating:300mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7823
Product Name Resistor, Metal Foil, 1R, 0.5%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 1 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details