Alpha Distributor Resistor, Metal Foil, 50R, 0.1%, Radial; Resistance Alpha Electronics FLCY50R000B

Description
RESISTOR, METAL FOIL, 50R, 0.1%, RADIAL; Resistance:50ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes
Description
RESISTOR, METAL FOIL, 50R, 0.1%, RADIAL; Resistance:50ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 50R, 0.1%, Radial; Resistance Alpha Electronics - 96Y7821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 50R, 0.1%, Radial; Resistance Alpha Electronics
96Y7821
Resistor, Metal Foil, 50R, 0.1%, Radial; Resistance Alpha Electronics 96Y7821
RESISTOR, METAL FOIL, 50R, 0.1%, RADIAL; Resistance:50ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, METAL FOIL, 50R, 0.1%, RADIAL; Resistance:50ohm; Product Range:FLC Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y7821
Product Name Resistor, Metal Foil, 50R, 0.1%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 50 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers